The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm, operating across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It offers 0.5 ps RMS phase jitter (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device is pin-compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and complies with RoHS and REACH standards. It features low power standby current and supports OE and ST control pins for output enable and sleep mode.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-33S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |