SiTime Corporation LVCMOS Oscillators SiT8208AC-G2-33S-30.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a low-jitter, programmable oscillator providing any frequency between 1 and 80 MHz with stability as low as ±10 PPM. It features LVCMOS/LVTTL output, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. Available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, it is a pin-to-pin replacement for quartz oscillators. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, draws 29 to 33 mA depending on voltage and frequency, and meets RoHS and REACH compliance standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a low-jitter, programmable oscillator providing any frequency between 1 and 80 MHz with stability as low as ±10 PPM. It features LVCMOS/LVTTL output, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. Available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, it is a pin-to-pin replacement for quartz oscillators. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, draws 29 to 33 mA depending on voltage and frequency, and meets RoHS and REACH compliance standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-G2-33S-30.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-G2-33S-30.000000
LVCMOS Oscillators SiT8208AC-G2-33S-30.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-G2-33S-30.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32147-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details