The SiT8208 is an ultra performance oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. Available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it supports LVCMOS/LVTTL output levels and operates over an industrial temperature range of -40 °C to +85 °C. Power supply options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with a maximum current consumption of 33 mA at 20 MHz. The device is RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-33E-10.368100 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |