The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL compatible output and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges up to +85 °C and frequency stability as low as ±10 PPM, with a 2 FIT failure rate or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
MEMS OSC XO 8.000000 MHZ LVCMOS
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8208AC-G2-28S-8.000000 | 1473-SIT8208AC-G2-28S-8.000000TR-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 8 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |