The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V. The device operates over extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, meets RoHS and REACH compliance, and is a pin-to-pin replacement for quartz oscillators. It features ultra-low power consumption, a startup time of 7 to 10 ms, and a 500 million-hour MTBF rating.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-28E-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |