The SiT8208 is a high-performance LVCMOS/LVTTL oscillator designed for applications requiring precise timing in computing, storage, networking, and industrial control systems. It supports any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, with a supply voltage range of 1.71 V to 3.63 V. The oscillator is a pin-to-pin replacement for quartz-based oscillators, features 2 FIT reliability, and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-18E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |