SiTime Corporation LVCMOS Oscillators SiT8208AC-G1-33S-30.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of 29 to 33 mA depending on voltage and frequency. It features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT reliability, and meets RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of 29 to 33 mA depending on voltage and frequency. It features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT reliability, and meets RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-G1-33S-30.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-G1-33S-30.000000
LVCMOS Oscillators SiT8208AC-G1-33S-30.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-G1-33S-30.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
Automotive & High Temp Oscillators - CS00143BAL71-33E-25.000000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 25 MHz
Frequency Stability 20 ppm
View Details