The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It provides LVCMOS/LVTTL compatible output, ±10 PPM frequency stability over the extended commercial temperature range of -20 to +70 °C, and industrial-grade operation from -40 to +85 °C. Phase jitter is 0.5 ps (12 kHz to 20 MHz), with a 100% pin-to-pin drop-in replacement for quartz oscillators. The device operates on supply voltages of 1.71 to 3.63 V, consumes 29 to 33 mA depending on voltage and frequency, and supports standby and disable modes. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G1-28S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |