The SiT8208 is an ultra performance oscillator providing a frequency range of 1 to 80 MHz with LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 PPM, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. It is Pb-free, RoHS and REACH compliant, and features 500 million hour MTBF. The part is a pin-to-pin drop-in replacement for quartz-based oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-33S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |