The SiT8208 is an ultra-performance LVCMOS/LVTTL compatible oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device consumes 29 to 33 mA depending on supply voltage and frequency, supports 1.71 to 3.63 V supply ranges, and features 2 FIT reliability or 500 million hour MTBF. It is Pb-free, RoHS and REACH compliant, and pin-to-pin compatible with quartz oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-33E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |