The SiT8208 is a low-jitter LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It offers a phase jitter of 0.5 ps over 12 kHz to 20 MHz and operates over industrial (-40 to +85°C) or extended commercial (-20 to +70°C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators. The device is RoHS and REACH compliant with a reliability rating of 2 FIT or 500 million hours MTBF. Support spans supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-28S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |