The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with LVCMOS/LVTTL compatible output. The device has ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability from ±10 to ±50 PPM over industrial or extended commercial temperature ranges (-40 to +85 °C or -20 to +70 °C), and operates on supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It meets RoHS and REACH compliance and has an outstanding reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-28S-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |