The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It offers pin-to-pin replacement for quartz oscillators in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges are -20 to +70 °C for extended commercial and -40 to +85 °C for industrial grades. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V with current consumption of 29 to 33 mA under no-load conditions. It features a 10-year aging tolerance of ±5 PPM, 2 FIT reliability, and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-28E-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |