The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and peak phase jitter of 0.5 ps (12 kHz to 20 MHz). It supports industrial and extended commercial temperature ranges of −40 to +85 °C and −20 to +70 °C, respectively, and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device provides 100% pin-to-pin compatibility with quartz oscillators, draws 29 to 33 mA depending on supply voltage and frequency, and operates from 1.71 to 3.63 V. It meets RoHS, REACH, and MIL-STD-883F, JESD22, and MSL1 environmental standards with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-25S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |