SiTime Corporation LVCMOS Oscillators SiT8208AC-8F-25S-75.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8208 is a high-performance LVCMOS oscillator providing frequencies between 1 and 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in industry-standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device consumes 29 to 33 mA at 20 MHz depending on supply voltage, features a 45% to 55% duty cycle, and has a rise/fall time of 1.2 to 2 ns with a 15 pF load. It is Pb-free, RoHS and REACH compliant, and supports 100% pin-to-pin replacement of quartz oscillators.

Datasheet Summary
Powered by GS/AI

SiT8208 is a high-performance LVCMOS oscillator providing frequencies between 1 and 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in industry-standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device consumes 29 to 33 mA at 20 MHz depending on supply voltage, features a 45% to 55% duty cycle, and has a rise/fall time of 1.2 to 2 ns with a 15 pF load. It is Pb-free, RoHS and REACH compliant, and supports 100% pin-to-pin replacement of quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-8F-25S-75.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-8F-25S-75.000000
LVCMOS Oscillators SiT8208AC-8F-25S-75.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-8F-25S-75.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1515-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details