The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with ±10 to ±50 ppm frequency stability, LVCMOS/LVTTL compatible output, and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. The device consumes 29 to 33 mA at 20 MHz with 1.8 V to 3.3 V supply voltage and supports 100% pin-to-pin replacement of quartz oscillators. It meets RoHS and REACH standards, and offers 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-25S-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |