The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator for applications requiring precise timing in computing, storage, networking, and telecom systems. It supports frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-compatible with quartz oscillators, draws 29 to 33 mA depending on supply voltage, and features 2 FIT reliability. It is RoHS and REACH compliant with a 10-year aging drift of ±5 ppm at 25 °C.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-25E-19.440000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |