SiTime Corporation LVCMOS Oscillators SiT8208AC-8F-25E-19.200000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL compatible oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm, it is a pin-to-pin replacement for quartz oscillators with a 500 million hour MTBF and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL compatible oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm, it is a pin-to-pin replacement for quartz oscillators with a 500 million hour MTBF and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-8F-25E-19.200000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-8F-25E-19.200000
LVCMOS Oscillators SiT8208AC-8F-25E-19.200000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-8F-25E-19.200000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1533AC-H5-D14-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details