The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and includes pin-to-pin compatibility with quartz oscillators. It features an OE/ST pin for enable and standby functions, and meets RoHS and REACH compliance with a reliability rating of 2 FIT (500 million hour MTBF).
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-33E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |