The SiT8208 is an LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with six-decimal accuracy, designed as a drop-in replacement for quartz oscillators. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It provides phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability down to ±10 ppm. Operating temperatures range from -40 to +85 °C (industrial) or -20 to +70 °C (extended commercial). Supply voltages supported are 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of 29-33 mA at 20 MHz. Output rise and fall times are 1.2-2 ns into 15 pF. It is RoHS and REACH compliant, with a 2 FIT reliability rating and qualification per MIL-STD-883F and JESD22.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-33E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |