The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It provides frequency stability from ±10 to ±50 ppm over operating temperatures ranging from -40°C to +85°C for industrial use and features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is a pin-to-pin replacement for quartz oscillators, supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 29 to 33 mA under no-load conditions, and complies with RoHS and REACH standards. It has a 2 FIT failure rate or 500 million hour MTBF and meets MIL-STD-883F and JESD22 environmental standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-28S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |