SiTime Corporation LVCMOS Oscillators SiT8208AC-83-28E-33.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and rms phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with industrial and extended commercial temperature ranges from -40°C to +85°C and -20°C to +70°C, respectively. It operates from supply voltages of 1.71V to 3.63V and consumes 29 to 33 mA at 20 MHz depending on Vdd. The device is Pb-free, RoHS and REACH compliant, and features 2 FIT reliability or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and rms phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with industrial and extended commercial temperature ranges from -40°C to +85°C and -20°C to +70°C, respectively. It operates from supply voltages of 1.71V to 3.63V and consumes 29 to 33 mA at 20 MHz depending on Vdd. The device is Pb-free, RoHS and REACH compliant, and features 2 FIT reliability or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-83-28E-33.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-83-28E-33.000000
LVCMOS Oscillators SiT8208AC-83-28E-33.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-83-28E-33.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.400000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-4 MHz
Frequency Stability 50 ppm
View Details