The SiT8208 is an ultra-performance oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL output, and 100% pin-to-pin compatibility with quartz-based oscillators. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges (-40 to +85 °C and -20 to +70 °C) and provides frequency stability as low as ±10 ppm, with ultra-low RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It operates from supply voltages of 1.71 to 3.63 V, consumes 29 to 33 mA at 20 MHz depending on voltage, and features 2 FIT or 500 million hour MTBF reliability. The oscillator is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-25E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |