The SiT8208 is an ultra-performance LVCMOS/LVTTL compatible oscillator with a frequency range of 1 to 80 MHz, offering frequency stability as low as ±10 PPM over the extended commercial temperature range of -20 °C to +70 °C. It delivers ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and comes in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is a pin-to-pin replacement for quartz-based oscillators, operates from supply voltages of 1.71 V to 3.63 V, and meets RoHS and REACH compliance standards with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-25E-47.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |