The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator supporting any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-to-pin compatible with quartz-based oscillators, features 2 FIT reliability or 500 million hour MTBF, and is Pb-free, RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-33S-19.440000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |