The SiT8208 is an ultra performance oscillator providing any frequency from 1 to 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It supports LVCMOS/LVTTL output levels and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability options from ±10 to ±50 ppm, operational temperature ranges of −20°C to +70°C (extended commercial) or −40°C to +85°C (industrial), and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). Power supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 31 mA maximum at 20 MHz and 2.5 V. It features 2 FIT or 500 million hour MTBF reliability and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-33E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |