The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), frequency stability of ±10 to ±50 ppm over temperature, LVCMOS/LVTTL compatible output, and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Power supply voltages support 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption of 29 to 33 mA depending on voltage and frequency. The oscillator is Pb-free, RoHS and REACH compliant, and offers 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-25S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |