The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Operating temperature ranges include extended commercial (-20 °C to +70 °C) and industrial (-40 °C to +85 °C) grades. The device is pin-compatible with quartz oscillators, features a startup time of up to 10 ms, and meets RoHS and REACH compliance with an MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-25E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |