SiTime Corporation LVCMOS Oscillators SiT8208AC-82-18S-19.200000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL-compatible oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operable in extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, it consumes 29 to 33 mA at 20 MHz depending on supply voltage (1.71-3.63 V). It features 100% pin-to-pin replacement compatibility with quartz oscillators, 0.1 µF bypass capacitor recommendation, and is Pb-free, RoHS, and REACH compliant with 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL-compatible oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operable in extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, it consumes 29 to 33 mA at 20 MHz depending on supply voltage (1.71-3.63 V). It features 100% pin-to-pin replacement compatibility with quartz oscillators, 0.1 µF bypass capacitor recommendation, and is Pb-free, RoHS, and REACH compliant with 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-82-18S-19.200000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-82-18S-19.200000
LVCMOS Oscillators SiT8208AC-82-18S-19.200000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-82-18S-19.200000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30092-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AI-JE-DCC-32.768E - 794410-SIT1552AI-JE-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; MEMS TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-00384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details