The SiT8208 is an ultra performance oscillator providing any frequency from 1 to 80 MHz accurate to six decimal places, with LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It offers frequency stability as low as ±10 PPM over the industrial temperature range of -40 to +85 °C, and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is a pin-to-pin drop-in replacement for quartz oscillators, operates with supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, and consumes 29-33 mA at 20 MHz. It meets Pb-free, RoHS, and REACH compliance standards and has a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-81-28E-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |