SiTime Corporation LVCMOS Oscillators SiT8208AC-81-28E-16.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an Ultra Performance Oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 PPM across the industrial temperature range of −40 to +85 °C and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz-based oscillators, operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and consumes 29 to 33 mA depending on voltage and frequency. The part is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and is rated for MSL1 moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an Ultra Performance Oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides frequency stability as low as ±10 PPM across the industrial temperature range of −40 to +85 °C and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz-based oscillators, operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and consumes 29 to 33 mA depending on voltage and frequency. The part is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and is rated for MSL1 moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-81-28E-16.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-81-28E-16.000000
LVCMOS Oscillators SiT8208AC-81-28E-16.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-81-28E-16.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers