SiTime Corporation LVCMOS Oscillators SiT8208AC-81-18S-33.300000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency from 1 to 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm 4-pin packages. It offers frequency stability of ±10 to ±50 ppm over the operating temperature range of -40 to +85 °C and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 29 to 33 mA at 20 MHz, and meets RoHS and REACH compliance with 500 million hour MTBF. Industrial and extended commercial temperature options are supported.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency from 1 to 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm 4-pin packages. It offers frequency stability of ±10 to ±50 ppm over the operating temperature range of -40 to +85 °C and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 29 to 33 mA at 20 MHz, and meets RoHS and REACH compliance with 500 million hour MTBF. Industrial and extended commercial temperature options are supported.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-81-18S-33.300000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-81-18S-33.300000
LVCMOS Oscillators SiT8208AC-81-18S-33.300000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-81-18S-33.300000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details