The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators with 2 FIT failure rate and RoHS and REACH compliance. The part operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V and consumes 29 to 33 mA at 20 MHz. Startup time is 7 to 10 ms, and standby current is as low as 10 µA at 1.8V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-81-18E-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |