SiTime Corporation LVCMOS Oscillators SiT8208AC-3F-33S-66.660000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-3F-33S-66.660000 is an ultra performance LVCMOS oscillator generating a precise 66.66 MHz frequency with ±10 ppm stability over the industrial temperature range, available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers 0.5 ps RMS phase jitter (12 kHz to 20 MHz), operates from 1.71 to 3.63 V supply, draws 31 mA at 20 MHz with 2.5 V supply, features a 45-55% duty cycle, and meets MIL-STD-883F, JESD22, and MSL1 standards for shock, vibration, temperature cycling, and moisture sensitivity, with 2 FIT reliability and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The SiT8208AC-3F-33S-66.660000 is an ultra performance LVCMOS oscillator generating a precise 66.66 MHz frequency with ±10 ppm stability over the industrial temperature range, available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers 0.5 ps RMS phase jitter (12 kHz to 20 MHz), operates from 1.71 to 3.63 V supply, draws 31 mA at 20 MHz with 2.5 V supply, features a 45-55% duty cycle, and meets MIL-STD-883F, JESD22, and MSL1 standards for shock, vibration, temperature cycling, and moisture sensitivity, with 2 FIT reliability and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-3F-33S-66.660000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-3F-33S-66.660000
LVCMOS Oscillators SiT8208AC-3F-33S-66.660000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-3F-33S-66.660000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1534AC-H5-DCC-00.256E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details