The SiT8208 is an ultra performance oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, LVCMOS/LVTTL output, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It provides frequency stability from ±10 to ±50 ppm and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 29 to 33 mA under no-load conditions, and meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-33S-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |