The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator with a frequency range of 1 to 80 MHz, frequency stability of ±10 to ±50 PPM, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. The device supports operating temperatures from -40 to +85 °C (industrial) and -20 to +70 °C (extended commercial), with a supply voltage range of 1.71 to 3.63 V. It has a typical current consumption of 29 to 33 mA and an output rise/fall time of 1.2 to 2 ns into a 15 pF load. The oscillator is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF. It is a pin-to-pin replacement for quartz-based oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-33E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |