The SiT8208 is a silicon oscillator offering frequencies from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 PPM, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL outputs, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device consumes 29 to 33 mA depending on supply voltage and frequency, supports 1.71 to 3.63 V supply ranges, and complies with RoHS and REACH standards. It is a pin-to-pin replacement for quartz oscillators with a reliability of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-28S-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |