The SiT8208 is an ultra-performance LVCMOS oscillator capable of generating any frequency between 1 and 80 MHz with accuracy to six decimal places. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as tight as ±10 ppm over the extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, with a phase jitter of 0.5 ps (12 kHz to 20 MHz). It is pin-to-pin compatible with quartz oscillators, supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and consumes 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH standards, has an MTBF of 500 million hours, and is certified for shock and vibration per MIL-STD-883F and JESD22 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-28E-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |