SiTime Corporation LVCMOS Oscillators SiT8208AC-3F-28E-27.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-3F-28E-27.000000 is a silicon-based LVCMOS oscillator offering a frequency of 27.000000 MHz with ±10 ppm frequency stability, operating within the industrial temperature range of -40 °C to +85 °C. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), supports supply voltages from 1.71 V to 3.63 V, and draws 31 mA at 2.8 V and 20 MHz with no load. The device is available in a 5.0 x 3.2 mm, 4-pin package and is pin-compatible with quartz oscillators. It complies with Pb-free, RoHS, and REACH standards and has a reliability rating of 2 FIT (500 million hour MTBF).

Datasheet Summary
Powered by GS/AI

The SiT8208AC-3F-28E-27.000000 is a silicon-based LVCMOS oscillator offering a frequency of 27.000000 MHz with ±10 ppm frequency stability, operating within the industrial temperature range of -40 °C to +85 °C. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), supports supply voltages from 1.71 V to 3.63 V, and draws 31 mA at 2.8 V and 20 MHz with no load. The device is available in a 5.0 x 3.2 mm, 4-pin package and is pin-compatible with quartz oscillators. It complies with Pb-free, RoHS, and REACH standards and has a reliability rating of 2 FIT (500 million hour MTBF).

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-3F-28E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-3F-28E-27.000000
LVCMOS Oscillators SiT8208AC-3F-28E-27.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-3F-28E-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0457.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4570 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0036.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details