The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, featuring an LVCMOS/LVTTL output and 0.5 ps RMS phase jitter over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Frequency stability ranges from ±10 to ±50 PPM, with 2 FIT reliability and 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators, RoHS and REACH compliant, and operates with supply voltages of 1.71 to 3.63 V. Startup time is 7 to 10 ms, and standby current is as low as 10 µA at 1.8 V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-25S-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |