SiTime Corporation Oscillators SIT8208AC-3F-18S-8.192000Y

Description
8.192MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
8.192MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8208AC-3F-18S-8.192000Y-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

8.192MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT8208AC-3F-18S-8.192000Y-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAT - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillator Crystal - 510ABA25M0000AAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers