The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator with a frequency range of 1 to 80 MHz, providing frequency stability of ±10 to ±50 ppm across industrial and extended commercial temperature ranges. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, and consumes 29 to 33 mA depending on Vdd and frequency. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators with 2 FIT reliability and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-18E-33.600000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |