SiTime Corporation LVCMOS Oscillators SiT8208AC-33-33S-40.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-33-33S-40.000000 is an ultra-performance LVCMOS oscillator offering a fixed output frequency of 40.000000 MHz with a frequency stability of ±10 ppm, as specified for the industrial temperature range of -40 °C to +85 °C. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates from a 3.3 V supply with a current consumption of 31 mA under no load conditions. The device is housed in a 5.0 x 3.2 mm 4-pin package and is pin-compatible with quartz-based oscillators. It is Pb-free, RoHS and REACH compliant with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208AC-33-33S-40.000000 is an ultra-performance LVCMOS oscillator offering a fixed output frequency of 40.000000 MHz with a frequency stability of ±10 ppm, as specified for the industrial temperature range of -40 °C to +85 °C. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates from a 3.3 V supply with a current consumption of 31 mA under no load conditions. The device is housed in a 5.0 x 3.2 mm 4-pin package and is pin-compatible with quartz-based oscillators. It is Pb-free, RoHS and REACH compliant with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-33-33S-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-33-33S-40.000000
LVCMOS Oscillators SiT8208AC-33-33S-40.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-33-33S-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1552AI-JE-D14-32.768E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details