SiTime Corporation LVCMOS Oscillators SiT8208AC-33-33E-35.840000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208AC-33-33E-35.840000 is a high-performance LVCMOS oscillator operating at 35.84 MHz with frequency stability of ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device operates over an extended commercial temperature range of -20°C to +70°C, features a startup time of 7 to 10 ms, and meets RoHS and REACH compliance standards with a reliability rating of 2 FIT or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators and includes OE and ST control pins for output enable and standby modes.

Datasheet Summary
Powered by GS/AI

The SiT8208AC-33-33E-35.840000 is a high-performance LVCMOS oscillator operating at 35.84 MHz with frequency stability of ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device operates over an extended commercial temperature range of -20°C to +70°C, features a startup time of 7 to 10 ms, and meets RoHS and REACH compliance standards with a reliability rating of 2 FIT or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators and includes OE and ST control pins for output enable and standby modes.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-33-33E-35.840000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-33-33E-35.840000
LVCMOS Oscillators SiT8208AC-33-33E-35.840000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-33-33E-35.840000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1314-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details