SiTime Corporation LVCMOS Oscillators SiT8208AC-33-33E-25.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability ranging from ±10 to ±50 ppm. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 29 to 33 mA at 20 MHz depending on voltage. It meets RoHS and REACH compliance, has a reliability rating of 2 FIT or 500 million hour MTBF, and complies with MIL-STD-883F and JESD22 standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability ranging from ±10 to ±50 ppm. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 29 to 33 mA at 20 MHz depending on voltage. It meets RoHS and REACH compliance, has a reliability rating of 2 FIT or 500 million hour MTBF, and complies with MIL-STD-883F and JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-33-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-33-33E-25.000000
LVCMOS Oscillators SiT8208AC-33-33E-25.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-33-33E-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4625 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details