The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It is a pin-to-pin replacement for quartz oscillators, features 2 FIT reliability, and complies with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-28S-74.175824 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |