The SiT8208 is a silicon oscillator offering any frequency between 1 and 80 MHz with output compatibility to LVCMOS/LVTTL standards. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and serves as a pin-to-pin replacement for quartz oscillators. It provides frequency stability of ±10 to ±50 PPM over the industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, with a phase jitter of 0.5 ps (12 kHz to 20 MHz) and an MTBF of 500 million hours. The device operates on supply voltages of 1.71 to 3.63 V and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-28E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |