The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM, ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), and LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages with dimensions of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, features 100% pin-to-pin compatibility with quartz oscillators, and meets RoHS and REACH standards. It has a typical current consumption of 29 to 33 mA depending on supply voltage, a startup time of up to 10 ms, and a storage temperature range of -65°C to 150°C.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-28E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |