The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Frequency stability is specified as low as ±10 PPM, with 0.5 ps RMS phase jitter over 12 kHz to 20 MHz and 2 FIT reliability. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, draws 29 to 33 mA at 20 MHz, and complies with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-25E-66.600000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |