The SiT8208 is an ultra performance oscillator offering frequencies between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output and is available in standard 4-pin packages including 3.2 x 2.5 mm. Operating temperature ranges extend from -40°C to +85°C for industrial use. The device consumes 31 mA at 20 MHz with a 2.5V supply and includes OE and ST control pins for enable and standby modes. It meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-33S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |